Ruland Manufacturing Co., Inc. Double Disc Coupling - Clamp Style DCD

Description
Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel
Description
Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Suppliers

Company
Product
Description
Supplier Links
Double Disc Coupling - Clamp Style - DCD - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Double Disc Coupling - Clamp Style
DCD
Double Disc Coupling - Clamp Style DCD
Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -10°F to 200°F Notes Aluminum hubs are standard Hubs available in stainless steel

Features

  • High torque
  • Balanced design for high RPM
  • Low inertia
  • No maintenance
  • High torsional stiffness
  • Constant velocity
  • Long life
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature Range: -10°F to 200°F

Notes

  • Aluminum hubs are standard
  • Hubs available in stainless steel
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number DCD
Product Name Double Disc Coupling - Clamp Style
Coupling Type Flexible Disc
Rated Torque 15 to 50 In-lbs (17.3 to 57.65 kg-cm)
Torsional Stiffness 27 to 61 in-lb/deg (50.84 to 115 mN-m/arcmin)
Units English Design
Bore Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details