Ruland Manufacturing Co., Inc. One-Piece Rigid Coupling with Keyway | Inch CLC

Description
Features Precision honed bores Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features Precision honed bores Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
One-Piece Rigid Coupling with Keyway | Inch - CLC - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
One-Piece Rigid Coupling with Keyway | Inch
CLC
One-Piece Rigid Coupling with Keyway | Inch CLC
Features Precision honed bores Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • Precision honed bores
  • Does not mar the shaft
  • Nypatch® Anti-vibration hardware
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,000 RPM
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number CLC
Product Name One-Piece Rigid Coupling with Keyway | Inch
Design One Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 0.3750 to 2 inch (9.52 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Two-Piece Junior Coupling, 16 / 14mm Bore, 52mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJR241614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details