Ruland Manufacturing Co., Inc. Clamp Style Bellows Coupling - With Keyways BCK

Description
Features High torque with low inertia Balanced design for high RPM Long Life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -40°F to 200°F Material Aluminum hubs are standard Stainless steel hubs available upon request
Description
Features High torque with low inertia Balanced design for high RPM Long Life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -40°F to 200°F Material Aluminum hubs are standard Stainless steel hubs available upon request

Suppliers

Company
Product
Description
Supplier Links
Clamp Style Bellows Coupling - With Keyways - BCK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Clamp Style Bellows Coupling - With Keyways
BCK
Clamp Style Bellows Coupling - With Keyways BCK
Features High torque with low inertia Balanced design for high RPM Long Life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001"/-.000" Temperature Range: -40°F to 200°F Material Aluminum hubs are standard Stainless steel hubs available upon request

Features

  • High torque with low inertia
  • Balanced design for high RPM
  • Long Life with no maintenance
  • High torsional stiffness
  • Constant velocity
  • Zero backlash
  • RoHS2 and REACH Compliant
  • Maximum speed: 10,000 RPM
  • Bore tolerance: +.001"/-.000"
  • Temperature Range: -40°F to 200°F

Material

  • Aluminum hubs are standard
  • Stainless steel hubs available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number BCK
Product Name Clamp Style Bellows Coupling - With Keyways
Coupling Type Metal Bellows
Rated Torque 60 to 250 In-lbs (69.18 to 288 kg-cm)
Torsional Stiffness 244 to 550 in-lb/deg (459 to 1036 mN-m/arcmin)
Units English Design
Bore Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details