Ruko GmbH Prazisionswerkzeuge Hole Saws & Core Drill Bits D3187

Description
Blu Mol D3187 Drill Bit
Request a Quote
Description
Blu Mol D3187 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2097141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2097141
Hole Saws & Core Drill Bits 2097141
Blu Mol D3187 Drill Bit

Blu Mol D3187 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2097141
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.512 inch (13.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239928 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711222-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-024 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details