Ruko GmbH Prazisionswerkzeuge Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko A250214TRO

Description
TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA
Datasheet
Description
TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko - 50AC9079 - Newark, An Avnet Company
Chicago, IL, United States
Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko
50AC9079
Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko 50AC9079
TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50AC9079
Product Name Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-210 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details