Ruko GmbH Prazisionswerkzeuge Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko A215214RO

Description
TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA
Datasheet
Description
TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko - 50AC9076 - Newark, An Avnet Company
Chicago, IL, United States
Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko
50AC9076
Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko 50AC9076
TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

TWIST DRILL, DIN338, TYPE N, 19PC; Kit Contents:19 Pieces of 1-10mm Dia Twist Drills with Plastic Case; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50AC9076
Product Name Twist Drill, Din338, Type N, 19Pc; Kit Contents Ruko
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
#6 Carbide Jobber Drill with Composite Tip - 220-2040 #6 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711201-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details