DIE, M6X1MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Outside Diameter:-; Product Range:-; External Depth:7mm; External Diameter:20mm; Material:HSS; Standard:DIN EN 22568; Thread Pitch:1mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0686 |
| Product Name | Die, M6X1Mm; Thread Size Metric Ruko |