DIE, M4X0.7MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Outside Diameter:-; Product Range:-; External Depth:5mm; External Diameter:20m; Material:HSS; Standard:DIN EN 22568; Thread Pitch:0.7mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2068 |
| Product Name | Die, M4X0.7Mm; Thread Size Metric Ruko |