TAP, M8X1.25MM; Thread Length:18mm; Product Range:-; Overall Length:90mm; Standard:DIN371; Tap Type:Taper; Thread Pitch:1.25mm; Thread Size:M8; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thread Tapes |
| Product Number | 54M2331 |
| Product Name | Tap, M8X1.25Mm; Thread Length Ruko |