Ruko GmbH Prazisionswerkzeuge Tap, M5X0.8Mm; Thread Length Ruko 232-050

Description
TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:70mm; Standard:DIN371; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
Datasheet
Description
TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:70mm; Standard:DIN371; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap, M5X0.8Mm; Thread Length Ruko - 35M0665 - Newark, An Avnet Company
Chicago, IL, United States
Tap, M5X0.8Mm; Thread Length Ruko
35M0665
Tap, M5X0.8Mm; Thread Length Ruko 35M0665
TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:70mm; Standard:DIN371; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA

TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:70mm; Standard:DIN371; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thread Tapes
Product Number 35M0665
Product Name Tap, M5X0.8Mm; Thread Length Ruko
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Teflon Pipe Thread Seal Tape -  - Deviser, Inc.
Specs
Materials of Construction Plastic / Polymer
Thickness 0.0030 inches (0.0762 mm)
View Details
Thread Seal Tapes 7505-C -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials of Construction Plastic / Polymer; Fluoropolymer (Teflon)
Width 1 inches (25.4 mm)
View Details