Ruko GmbH Prazisionswerkzeuge Tap, M5X0.8Mm; Thread Length Ruko 231-050

Description
TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:50mm; Standard:DIN352; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
Datasheet
Description
TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:50mm; Standard:DIN352; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap, M5X0.8Mm; Thread Length Ruko - 40P3492 - Newark, An Avnet Company
Chicago, IL, United States
Tap, M5X0.8Mm; Thread Length Ruko
40P3492
Tap, M5X0.8Mm; Thread Length Ruko 40P3492
TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:50mm; Standard:DIN352; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA

TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:50mm; Standard:DIN352; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thread Tapes
Product Number 40P3492
Product Name Tap, M5X0.8Mm; Thread Length Ruko
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Polyken 509W White Thread Sealant Tape - 0.75 in Width x 260 in Length - 3.5 mil Thick - 509W.75 X 260 WHITE - 509W .75 X 260 WHITE - R. S. Hughes Company, Inc.
Specs
Color White
Width 0.7500 inches (19.05 mm)
Thickness 0.0035 inches (0.0889 mm)
View Details
Specs
Materials of Construction Plastic / Polymer
Width 0.5000 to 0.7500 inches (12.7 to 19.05 mm)
Thickness 0.0035 inches (0.0889 mm)
View Details