Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 6.35Mm, 69.85Mm; Drill Bit Size Metric Ruko 214813

Description
DRILL BIT, TWIST, 6.35MM, 69.85MM; Drill Bit Size Metric:6.35mm; Drill Bit Size Imperial:1/4"; Effective Length:69.85mm; Overall Length:101.6mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 6.35MM, 69.85MM; Drill Bit Size Metric:6.35mm; Drill Bit Size Imperial:1/4"; Effective Length:69.85mm; Overall Length:101.6mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 6.35Mm, 69.85Mm; Drill Bit Size Metric Ruko - 83X8033 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 6.35Mm, 69.85Mm; Drill Bit Size Metric Ruko
83X8033
Drill Bit, Twist, 6.35Mm, 69.85Mm; Drill Bit Size Metric Ruko 83X8033
DRILL BIT, TWIST, 6.35MM, 69.85MM; Drill Bit Size Metric:6.35mm; Drill Bit Size Imperial:1/4"; Effective Length:69.85mm; Overall Length:101.6mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 6.35MM, 69.85MM; Drill Bit Size Metric:6.35mm; Drill Bit Size Imperial:1/4"; Effective Length:69.85mm; Overall Length:101.6mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X8033
Product Name Drill Bit, Twist, 6.35Mm, 69.85Mm; Drill Bit Size Metric Ruko
Diameter 0.250 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details