Ruko GmbH Prazisionswerkzeuge Drill Bit, Din338, N Hss, 1Mm; Drill Bit Size Metric Ruko 214010

Description
DRILL BIT, DIN338, N HSS, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, DIN338, N HSS, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Din338, N Hss, 1Mm; Drill Bit Size Metric Ruko - 35M0572 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Din338, N Hss, 1Mm; Drill Bit Size Metric Ruko
35M0572
Drill Bit, Din338, N Hss, 1Mm; Drill Bit Size Metric Ruko 35M0572
DRILL BIT, DIN338, N HSS, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1mm; RoHS Compliant: NA

DRILL BIT, DIN338, N HSS, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0572
Product Name Drill Bit, Din338, N Hss, 1Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711511-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
Drill Bit - 91625 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details