Ruko GmbH Prazisionswerkzeuge Drill Bit, N Hss, 0.5Mm; Drill Bit Size Metric Ruko 214-005

Description
DRILL BIT, N HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.5mm; External RoHS Compliant: NA
Datasheet
Description
DRILL BIT, N HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.5mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, N Hss, 0.5Mm; Drill Bit Size Metric Ruko - 45P4212 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, N Hss, 0.5Mm; Drill Bit Size Metric Ruko
45P4212
Drill Bit, N Hss, 0.5Mm; Drill Bit Size Metric Ruko 45P4212
DRILL BIT, N HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.5mm; External RoHS Compliant: NA

DRILL BIT, N HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.5mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 45P4212
Product Name Drill Bit, N Hss, 0.5Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711200-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-290 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details