Ruko GmbH Prazisionswerkzeuge Drill Bit, Din340, N Hss, 3Mm; Drill Bit Size Metric Ruko 203030

Description
DRILL BIT, DIN340, N HSS, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:66mm; Overall Length:100mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External Diameter:3mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, DIN340, N HSS, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:66mm; Overall Length:100mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External Diameter:3mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Din340, N Hss, 3Mm; Drill Bit Size Metric Ruko - 35M0495 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Din340, N Hss, 3Mm; Drill Bit Size Metric Ruko
35M0495
Drill Bit, Din340, N Hss, 3Mm; Drill Bit Size Metric Ruko 35M0495
DRILL BIT, DIN340, N HSS, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:66mm; Overall Length:100mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External Diameter:3mm; RoHS Compliant: NA

DRILL BIT, DIN340, N HSS, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:66mm; Overall Length:100mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External Diameter:3mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0495
Product Name Drill Bit, Din340, N Hss, 3Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details