Ruko GmbH Prazisionswerkzeuge Twist Drill, Din1897, Hss-G Co5, 10.5Mm; Drill Bit Size Metric Ruko 202105E

Description
TWIST DRILL, DIN1897, HSS-G CO5, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:43mm; Overall Length:89mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:10.5mm; External RoHS Compliant: NA
Description
TWIST DRILL, DIN1897, HSS-G CO5, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:43mm; Overall Length:89mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:10.5mm; External RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Twist Drill, Din1897, Hss-G Co5, 10.5Mm; Drill Bit Size Metric Ruko - 37AJ1835 - Newark, An Avnet Company
Chicago, IL, United States
Twist Drill, Din1897, Hss-G Co5, 10.5Mm; Drill Bit Size Metric Ruko
37AJ1835
Twist Drill, Din1897, Hss-G Co5, 10.5Mm; Drill Bit Size Metric Ruko 37AJ1835
TWIST DRILL, DIN1897, HSS-G CO5, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:43mm; Overall Length:89mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:10.5mm; External RoHS Compliant: NA

TWIST DRILL, DIN1897, HSS-G CO5, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:43mm; Overall Length:89mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:10.5mm; External RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 37AJ1835
Product Name Twist Drill, Din1897, Hss-G Co5, 10.5Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749051 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-114 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - JD11/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.344 inch (8.7 mm)
View Details