Ruko GmbH Prazisionswerkzeuge Drill Bit, N Hss, 5.5Mm; Drill Bit Size Metric Ruko 201-055

Description
DRILL BIT, N HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:5.5mm; ExternalRoHS Compliant: NA
Datasheet
Description
DRILL BIT, N HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:5.5mm; ExternalRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, N Hss, 5.5Mm; Drill Bit Size Metric Ruko - 45P4208 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, N Hss, 5.5Mm; Drill Bit Size Metric Ruko
45P4208
Drill Bit, N Hss, 5.5Mm; Drill Bit Size Metric Ruko 45P4208
DRILL BIT, N HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:5.5mm; ExternalRoHS Compliant: NA

DRILL BIT, N HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:5.5mm; ExternalRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 45P4208
Product Name Drill Bit, N Hss, 5.5Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711360-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details