Ruko GmbH Prazisionswerkzeuge Countersink, Str Shk, 60Deg, 10Mm; Drill Bit Size Metric Ruko 102203

Description
COUNTERSINK, STR SHK, 60DEG, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:60°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; RoHS Compliant: NA
Datasheet
Description
COUNTERSINK, STR SHK, 60DEG, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:60°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countersink, Str Shk, 60Deg, 10Mm; Drill Bit Size Metric Ruko - 62W1651 - Newark, An Avnet Company
Chicago, IL, United States
Countersink, Str Shk, 60Deg, 10Mm; Drill Bit Size Metric Ruko
62W1651
Countersink, Str Shk, 60Deg, 10Mm; Drill Bit Size Metric Ruko 62W1651
COUNTERSINK, STR SHK, 60DEG, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:60°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; RoHS Compliant: NA

COUNTERSINK, STR SHK, 60DEG, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:60°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 62W1651
Product Name Countersink, Str Shk, 60Deg, 10Mm; Drill Bit Size Metric Ruko
Drill Type Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.043 inch (1.1 mm)
OAL 1.42 inch (36 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53445 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.375 inch (34.9 mm)
View Details
7/16 X 7/16 X 1-1/2 X 6- 2F RH BL - 0235T00715006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details