COUNTERSINK SET, 6PC; Kit Contents:6.3, 8.3, 10.5, 12.4, 16.5, 20.5mm Drill Bits; Product Range:-; Countersink Angle:90°; Drill Bit Type:Countersink; Material:HSS; Shank Dia:10mm; Standard:DIN335 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 34M9907 |
| Product Name | Countersink Set, 6Pc; Kit Contents Ruko |
| Drill Type | Countersink |