Ruko GmbH Prazisionswerkzeuge Countersink, 10.5Mm; Drill Bit Size Metric Ruko 102-114

Description
COUNTERSINK, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:90°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; External RoHS Compliant: NA
Datasheet
Description
COUNTERSINK, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:90°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countersink, 10.5Mm; Drill Bit Size Metric Ruko - 07WX5505 - Newark, An Avnet Company
Chicago, IL, United States
Countersink, 10.5Mm; Drill Bit Size Metric Ruko
07WX5505
Countersink, 10.5Mm; Drill Bit Size Metric Ruko 07WX5505
COUNTERSINK, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:90°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; External RoHS Compliant: NA

COUNTERSINK, 10.5MM; Drill Bit Size Metric:10.5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:50mm; Product Range:-; Countersink Angle:90°; Drill Bit Type:Countersink; Drill Point Diameter:2.5mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 07WX5505
Product Name Countersink, 10.5Mm; Drill Bit Size Metric Ruko
Drill Type Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details