Erlau Vasura Litter Bins, Steel, With Lid, Without Ashtray 5934817

Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Fully hot-dip galvanized. Type: movable Type: VASURA 60 M-D
Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Fully hot-dip galvanized. Type: movable Type: VASURA 60 M-D

Suppliers

Company
Product
Description
Supplier Links
Vasura Litter Bins, Steel, With Lid, Without Ashtray - 5934817 - Erlau
Hiawatha, IA, USA
Vasura Litter Bins, Steel, With Lid, Without Ashtray
5934817
Vasura Litter Bins, Steel, With Lid, Without Ashtray 5934817
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Fully hot-dip galvanized. Type: movable Type: VASURA 60 M-D

VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable, hot-dip galvanized

Bin can be detached or locked in position (triangular lock).
Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”.
Fully hot-dip galvanized.
Type: movable
Type: VASURA 60 M-D

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5934817
Product Name Vasura Litter Bins, Steel, With Lid, Without Ashtray
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details