Erlau Vasura Litter Bins, Steel, With Lid, Without Ashtray 5934799

Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable Bin can be detached or locked in position (triangular lock). Steel frame, galvanized and colour coated – stainless steel bin. Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Type: movable Type: VASURA 60 M-D
Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable Bin can be detached or locked in position (triangular lock). Steel frame, galvanized and colour coated – stainless steel bin. Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Type: movable Type: VASURA 60 M-D

Suppliers

Company
Product
Description
Supplier Links
Vasura Litter Bins, Steel, With Lid, Without Ashtray - 5934799 - Erlau
Hiawatha, IA, USA
Vasura Litter Bins, Steel, With Lid, Without Ashtray
5934799
Vasura Litter Bins, Steel, With Lid, Without Ashtray 5934799
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable Bin can be detached or locked in position (triangular lock). Steel frame, galvanized and colour coated – stainless steel bin. Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Type: movable Type: VASURA 60 M-D

VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, movable

Bin can be detached or locked in position (triangular lock).
Steel frame, galvanized and colour coated – stainless steel bin.
Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”.
Type: movable
Type: VASURA 60 M-D

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5934799
Product Name Vasura Litter Bins, Steel, With Lid, Without Ashtray
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details