Seat and sub-frame galvanized and RILSAN polyamide coated (min. thickness 350 microns), seat frame made of flat steel form and profile parts, ½ x 1 ¼” mesh pattern, 1/8” wire gauge.
Wire mesh welded to the inner sides of the frame.
Seat unit dimensions: (W x D x H) 18 ¾ x 25 ¼ x 33”, seat height 18”
Overall length: 40 ½”
Comprised of:
2 EXPOSIT seats
on straight 2 x 2” sub-frame, Type A, for setting in concrete
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5316799 |
| Product Name | Multi-seat Unit Exposit, 4-seater, Fixed |