Flat steel laser-cut side frames, separate wire mesh seat and backrest. 3/8 x 1 1/8” wire mesh pattern, wire gauge 1/8”. Feet of 1 1/2” round tube in Alpha-form, fully galvanized and RILSAN polyamide coated, min. thickness of 350 microns. With four broad stripes of denser mesh to indicate the seating spaces and for extra strength.
ALPHA-SUN features:
One-piece combined feet and armrest design.
Can be bolted/dowelled to the ground / onto foundations.
Dimensions: (W x D x H) 78 x 24 x 31 1/2”
Type – movable / fixed
The Erlau bench with a sunscreen! Of Sunless-Polyscreen!
Suitable for indoor and outdoor shading. Polyester threads are first wrapped in a dyed PVC coating and then woven into Sunless-Polyscreen. The open weave and the thermo fixing of the individual threads allows for good circulation as well as an excellent see-through view outwards. The fabric is colorfast; UV-resistant; extremely non-flammable; tear-proof; water, heat and corrosion resistant, and non-rotting.
Available in many colors.
Upon request, also with printed logos!
| Erlau | |
|---|---|
| Product Category | Furniture |
| Product Number | 5305699 |
| Product Name | Alpha-sun Wire Mesh Bench |