Erlau Cambio Litter Bin, Capacity 60 L 5304811

Description
CAMBIO litter bin, capacity 60 l Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is colour-coated according to German Railway (DB) specifications. Hot-dip galvanized steel liner. Height 34 1/2”, width 16 1/8 x 20 7/8”
Description
CAMBIO litter bin, capacity 60 l Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is colour-coated according to German Railway (DB) specifications. Hot-dip galvanized steel liner. Height 34 1/2”, width 16 1/8 x 20 7/8”

Suppliers

Company
Product
Description
Supplier Links
Cambio Litter Bin, Capacity 60 L - 5304811 - Erlau
Hiawatha, IA, USA
Cambio Litter Bin, Capacity 60 L
5304811
Cambio Litter Bin, Capacity 60 L 5304811
CAMBIO litter bin, capacity 60 l Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is colour-coated according to German Railway (DB) specifications. Hot-dip galvanized steel liner. Height 34 1/2”, width 16 1/8 x 20 7/8”

CAMBIO litter bin, capacity 60 l

Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is colour-coated according to German Railway (DB) specifications.
Hot-dip galvanized steel liner.
Height 34 1/2”, width 16 1/8 x 20 7/8”

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5304811
Product Name Cambio Litter Bin, Capacity 60 L
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details