Hot-dip galvanized, tubular steel frame, 1 1/2” external tube diameter, wire mesh seat surface, 1/8” wire gauge, 3/8 x 3/8” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Werzalit granite pattern table surface
Dimensions Total length 63” Seat height 13”
Total length 67” Seat height 13 3/4”
Total length 21 3/4” Table width 31 1/2”
Type: movable – with gliders
Standard delivery with four ½” diameter drill holes, enabling dowelling onto foundations.
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5302899 |
| Product Name | Bambino Multi Seat Unit, Movable |