Laser-cut steel support frame, one-piece wire-mesh seat and backrest surfaces, 5/8 x 1 1/8” mesh pattern, 1/8” wire gauge. Legs and armrests of fully galvanized and RILSAN polyamide coated round tube, min. coating thickness 350 microns. With four broad stripes of denser mesh to indicate the seating spaces and for extra strength.
CHARISMA-CARE features: senior-oriented, with tubular footrest, horizontal seat surface, 21” seat height, nearly vertical backrest, one-piece combined foot and armrest design. One-piece seat and backrest. Wires terminate inside special ERLAU profiles. Feet can be bolted/dowelled to the ground / onto foundations.
Dimensions: (W x D x H) 70 ¼ x 29 ½ x 35 “
Type: movable / fixed
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5302399 |
| Product Name | Charisma-care Wire Mesh Bench |