Erlau Vasura Litter Bins, Steel, Without Lid, With Ashtray 5299199

Description
VASURA Litter bins, steel, without lid, with ashtray, capacity 60 litre, movable, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Galvanized and fully colour coated. Type: movable Type: VASURA 60 M-A
Description
VASURA Litter bins, steel, without lid, with ashtray, capacity 60 litre, movable, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Galvanized and fully colour coated. Type: movable Type: VASURA 60 M-A

Suppliers

Company
Product
Description
Supplier Links
Vasura Litter Bins, Steel, Without Lid, With Ashtray - 5299199 - Erlau
Hiawatha, IA, USA
Vasura Litter Bins, Steel, Without Lid, With Ashtray
5299199
Vasura Litter Bins, Steel, Without Lid, With Ashtray 5299199
VASURA Litter bins, steel, without lid, with ashtray, capacity 60 litre, movable, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Galvanized and fully colour coated. Type: movable Type: VASURA 60 M-A

VASURA Litter bins, steel, without lid, with ashtray, capacity 60 litre, movable, colour-coated

Bin can be detached or locked in position (triangular lock).
Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”.
Galvanized and fully colour coated.
Type: movable
Type: VASURA 60 M-A

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5299199
Product Name Vasura Litter Bins, Steel, Without Lid, With Ashtray
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details