Erlau Basic Unit, 1-seater, 30° Circulat Curvature 52869_00010

Description
Basic unit, 1-seater, 30° circulat curvature, seats facing outwards, fixed OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 63 1/4 x 27 ½ x 32 ¼” Seat height 18” Type A, for setting in concrete
Description
Basic unit, 1-seater, 30° circulat curvature, seats facing outwards, fixed OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 63 1/4 x 27 ½ x 32 ¼” Seat height 18” Type A, for setting in concrete

Suppliers

Company
Product
Description
Supplier Links
Basic Unit, 1-seater, 30° Circulat Curvature - 52869_00010 - Erlau
Hiawatha, IA, USA
Basic Unit, 1-seater, 30° Circulat Curvature
52869_00010
Basic Unit, 1-seater, 30° Circulat Curvature 52869_00010
Basic unit, 1-seater, 30° circulat curvature, seats facing outwards, fixed OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (Outer radius x D x H) 63 1/4 x 27 ½ x 32 ¼” Seat height 18” Type A, for setting in concrete

Basic unit, 1-seater, 30° circulat curvature, seats facing outwards, fixed

OLYMPIA-NOVA features: Bowed seat with knee roll, backrest with plateau top, galvanized and colour-coated tubular steel feet. Tubular steel and wire mesh seat and back parts. Seat and back parts connected by laser-cut formed parts. 1 ¼” external tube diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Dimensions: (Outer radius x D x H) 63 1/4 x 27 ½ x 32 ¼”
Seat height 18”
Type A, for setting in concrete

Supplier's Site

Technical Specifications

  Erlau
Product Category Furniture
Product Number 52869_00010
Product Name Basic Unit, 1-seater, 30° Circulat Curvature
Unlock Full Specs
to access all available technical data

Similar Products