Erlau Vasura Litter Bins, Steel, Without Lid, With Ashtray 5149717

Description
VASURA Litter bins, steel, without lid, with ashtray, capacity 35 litre, fixed, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”. Fully hot-dip galvanized. Type: fixed Type: VASURA 35 O-A
Description
VASURA Litter bins, steel, without lid, with ashtray, capacity 35 litre, fixed, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”. Fully hot-dip galvanized. Type: fixed Type: VASURA 35 O-A

Suppliers

Company
Product
Description
Supplier Links
Vasura Litter Bins, Steel, Without Lid, With Ashtray - 5149717 - Erlau
Hiawatha, IA, USA
Vasura Litter Bins, Steel, Without Lid, With Ashtray
5149717
Vasura Litter Bins, Steel, Without Lid, With Ashtray 5149717
VASURA Litter bins, steel, without lid, with ashtray, capacity 35 litre, fixed, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”. Fully hot-dip galvanized. Type: fixed Type: VASURA 35 O-A

VASURA Litter bins, steel, without lid, with ashtray, capacity 35 litre, fixed, hot-dip galvanized

Bin can be detached or locked in position (triangular lock).
Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”.
Fully hot-dip galvanized.
Type: fixed
Type: VASURA 35 O-A

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5149717
Product Name Vasura Litter Bins, Steel, Without Lid, With Ashtray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details