Erlau Vasura Litter Bins, Steel, With Lid, Without Ashtray 5148299

Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 35 litre, fixed, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”. Galvanized and fully colour coated. Type: fixed Type: VASURA 35 O-D
Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 35 litre, fixed, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”. Galvanized and fully colour coated. Type: fixed Type: VASURA 35 O-D

Suppliers

Company
Product
Description
Supplier Links
Vasura Litter Bins, Steel, With Lid, Without Ashtray - 5148299 - Erlau
Hiawatha, IA, USA
Vasura Litter Bins, Steel, With Lid, Without Ashtray
5148299
Vasura Litter Bins, Steel, With Lid, Without Ashtray 5148299
VASURA Litter bins, steel, with lid, without ashtray, capacity 35 litre, fixed, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”. Galvanized and fully colour coated. Type: fixed Type: VASURA 35 O-D

VASURA Litter bins, steel, with lid, without ashtray, capacity 35 litre, fixed, colour-coated

Bin can be detached or locked in position (triangular lock).
Dimensions: (W x H) 15 ¼ x 20 ¾”, bin diameter 11 ¾”.
Galvanized and fully colour coated.
Type: fixed
Type: VASURA 35 O-D

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5148299
Product Name Vasura Litter Bins, Steel, With Lid, Without Ashtray
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details