Ruco USA, Inc. Transparent White 080 UV Dry Offset Printing Ink 080 UV 0024

Description
Application Fields Specifically designed UV dry offset inks for printing onto cups, pails, buckets and lids made of Polyolefines (PE/PP) Polystyrene Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The UV dry offset printing inks of series 080 UV show the following characteristics ITX free Low migration (< 10 ppb) High reactive formulation High abrasion resistance properties They are formulated for high machine speeds (up to 600 pieces/min). Due to the high color density of ink series 080 UV it is possible to print with reduced ink film layers. A product suitability test is recommended prior to production. The inks of the 080 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of Toys), part 3 (Migration of Certain Elements) of December 1994. The inks of this series are ITX free and suitable for printing on the outside of food packaging. Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by CORONA-discharge or flame in order to insure the adhesion of the UV printing ink to the substrate. Printing on PE requires a surface tension of minimum 42 mN/m. PP requires 44-48 mN/m (in exceptional cases 42 mN/m). However pre-treatment is not the only parameter to be taken into consideration for adhesion. A product suitability test is recommended prior to production. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 080 UV series can be cured by the use of medium pressure mercury vapor lamps (at 120-160 W/cm). The minimum recommended energy output is 100 Millijoule/cm² (measured with Kã¼hnast-Integrator under Lab condition). The Ink film shows its final properties 12 hours after UV curing. However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion. Uncured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on the safety, storage and environmental aspects concerning these products please refer to the Material Safety Data Sheet (MSDS). Additional technical information may be obtained from our staff of the Technical Application Department.
Description
Application Fields Specifically designed UV dry offset inks for printing onto cups, pails, buckets and lids made of Polyolefines (PE/PP) Polystyrene Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The UV dry offset printing inks of series 080 UV show the following characteristics ITX free Low migration (< 10 ppb) High reactive formulation High abrasion resistance properties They are formulated for high machine speeds (up to 600 pieces/min). Due to the high color density of ink series 080 UV it is possible to print with reduced ink film layers. A product suitability test is recommended prior to production. The inks of the 080 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of Toys), part 3 (Migration of Certain Elements) of December 1994. The inks of this series are ITX free and suitable for printing on the outside of food packaging. Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by CORONA-discharge or flame in order to insure the adhesion of the UV printing ink to the substrate. Printing on PE requires a surface tension of minimum 42 mN/m. PP requires 44-48 mN/m (in exceptional cases 42 mN/m). However pre-treatment is not the only parameter to be taken into consideration for adhesion. A product suitability test is recommended prior to production. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 080 UV series can be cured by the use of medium pressure mercury vapor lamps (at 120-160 W/cm). The minimum recommended energy output is 100 Millijoule/cm² (measured with Kã¼hnast-Integrator under Lab condition). The Ink film shows its final properties 12 hours after UV curing. However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion. Uncured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on the safety, storage and environmental aspects concerning these products please refer to the Material Safety Data Sheet (MSDS). Additional technical information may be obtained from our staff of the Technical Application Department.

Suppliers

Company
Product
Description
Supplier Links
Transparent White 080 UV Dry Offset Printing Ink - 080 UV 0024 - Ruco USA, Inc.
Wood Dale, IL, USA
Transparent White 080 UV Dry Offset Printing Ink
080 UV 0024
Transparent White 080 UV Dry Offset Printing Ink 080 UV 0024
Application Fields Specifically designed UV dry offset inks for printing onto cups, pails, buckets and lids made of Polyolefines (PE/PP) Polystyrene Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The UV dry offset printing inks of series 080 UV show the following characteristics ITX free Low migration (< 10 ppb) High reactive formulation High abrasion resistance properties They are formulated for high machine speeds (up to 600 pieces/min). Due to the high color density of ink series 080 UV it is possible to print with reduced ink film layers. A product suitability test is recommended prior to production. The inks of the 080 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of Toys), part 3 (Migration of Certain Elements) of December 1994. The inks of this series are ITX free and suitable for printing on the outside of food packaging. Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by CORONA-discharge or flame in order to insure the adhesion of the UV printing ink to the substrate. Printing on PE requires a surface tension of minimum 42 mN/m. PP requires 44-48 mN/m (in exceptional cases 42 mN/m). However pre-treatment is not the only parameter to be taken into consideration for adhesion. A product suitability test is recommended prior to production. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 080 UV series can be cured by the use of medium pressure mercury vapor lamps (at 120-160 W/cm). The minimum recommended energy output is 100 Millijoule/cm² (measured with Kã¼hnast-Integrator under Lab condition). The Ink film shows its final properties 12 hours after UV curing. However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion. Uncured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties. Shelf Life A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced. Precautions UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended. For further information on the safety, storage and environmental aspects concerning these products please refer to the Material Safety Data Sheet (MSDS). Additional technical information may be obtained from our staff of the Technical Application Department.

Application Fields
Specifically designed UV dry offset inks for printing onto cups, pails, buckets and lids made of
Polyolefines (PE/PP)
Polystyrene
Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing.
Characteristics
The UV dry offset printing inks of series 080 UV show the following characteristics
ITX free
Low migration (< 10 ppb)
High reactive formulation
High abrasion resistance properties
They are formulated for high machine speeds (up to 600 pieces/min). Due to the high color density of ink series 080 UV it is possible to print with reduced ink film layers. A product suitability test is recommended prior to production.
The inks of the 080 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with the limits stipulated by the EEC regulation EN 71 (Safety of Toys), part 3 (Migration of Certain Elements) of December 1994.
The inks of this series are ITX free and suitable for printing on the outside of food packaging.
Processing Instructions
Pre-treatment
Pre-treatment of polyolefines (PE/PP) must be performed by CORONA-discharge or flame in order to insure the adhesion of the UV printing ink to the substrate. Printing on PE requires a surface tension of minimum 42 mN/m. PP requires 44-48 mN/m (in exceptional cases 42 mN/m). However pre-treatment is not the only parameter to be taken into consideration for adhesion. A product suitability test is recommended prior to production.
Curing Conditions
The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 080 UV series can be cured by the use of medium pressure mercury vapor lamps (at 120-160 W/cm).
The minimum recommended energy output is 100 Millijoule/cm² (measured with Kühnast-Integrator under Lab condition). The Ink film shows its final properties 12 hours after UV curing.
However, it must be noted, that low radiation intensity, excessive machine speeds or excessive film thickness can have a negative influence on the curing properties and adhesion.
Uncured prints are considered a hazardous waste. Therefore, it is recommended to cure misprints under the UV lamp as a matter of principle. After curing, spoilage can be disposed by conventional methods and may be incinerated without causing any difficulties.
Shelf Life
A shelf life of 12 months is guaranteed when storing the inks at 21ºC and in the original packing container. At higher storage temperatures the shelf life will be reduced.
Precautions
UV inks may cause irritations and can increase the sensitivity of the skin, possibly leading to hypersensitivity. Therefore, the use of disposable gloves and protective goggles is strongly recommended.
For further information on the safety, storage and environmental aspects concerning these products please refer to the Material Safety Data Sheet (MSDS).
Additional technical information may be obtained from our staff of the Technical Application Department.

Supplier's Site

Technical Specifications

  Ruco USA, Inc.
Product Category Industrial Inks
Product Number 080 UV 0024
Product Name Transparent White 080 UV Dry Offset Printing Ink
Substrate Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Inks for Printed Electronic Products -  - ELANTAS North America LLC
Specs
Features Heat Resistant (optional feature); Conductive (optional feature); Flexible, Thermoformable
Industry Electronics
View Details
ENTHONE 50-Series Inks -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Dispensing Method Printing / Screen
Industry Electronics
View Details
4.17
Specs
Coating Material Resin
Form Transfer Tape
Industry Marking Material
View Details