Rubycon Corporation Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.3A, 15V; Power Supply Approvals Rubycon DCH20-15

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20W; Input Voltage VAC:85V AC to 264V AC; Height:40mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20W; Input Voltage VAC:85V AC to 264V AC; Height:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.3A, 15V; Power Supply Approvals Rubycon - 37M2349 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.3A, 15V; Power Supply Approvals Rubycon
37M2349
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.3A, 15V; Power Supply Approvals Rubycon 37M2349
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20W; Input Voltage VAC:85V AC to 264V AC; Height:40mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20W; Input Voltage VAC:85V AC to 264V AC; Height:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 37M2349
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.3A, 15V; Power Supply Approvals Rubycon
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers