Cap Aluminum Lytic 82uF 80V 20% (8 X 20mm) Radial 3.5mm 1040mA 9000h 105°C Bulk Product overview: 80ZLJ82M8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 80V, 1040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 80V, 1040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLJ82M8X20 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357872-80ZLJ82M8X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: ZLJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lifetime @ Temp.: 9000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 520 mA @ 120 Hz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 160 mOhms
82µF 80V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
CAP ALUM 82UF 20% 80V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-80ZLJ82M8X20 | 1357872-80ZLJ82M8X20 | 1189-4091-ND | 80ZLJ82M8X20 |
| Product Name | 82uF 80V 1040mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF |