47µF 80V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Cap Aluminum Lytic 47uF 80V 20% (8 X 11.5mm) Radial 3.5mm 620mA 8000h 105°C Bulk Product overview: 80ZLJ47M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 80V, 620mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 80V, 620mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLJ47M8X11.5 can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 80V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 80ZLJ47M8X11.5-ND | 58-80ZLJ47M8X11.5 | 80ZLJ47M8X11.5 |
| Product Name | Aluminum Electrolytic Capacitors | 47uF 80V 620mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |