Rubycon Corporation Aluminum Electrolytic Capacitors 80ZLJ470MGC18X20

Description
470µF 80V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 80V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 80ZLJ470MGC18X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
80ZLJ470MGC18X20-ND
Aluminum Electrolytic Capacitors 80ZLJ470MGC18X20-ND
470µF 80V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

470µF 80V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 80ZLJ470MGC18X20 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
80ZLJ470MGC18X20
Aluminum Electrolytic Capacitors 80ZLJ470MGC18X20
CAP ALUM 470UF 20% 80V RADIAL

CAP ALUM 470UF 20% 80V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLJ470MGC18X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLJ470MGC18X20
Capacitors - Aluminum Electrolytic Capacitors 80ZLJ470MGC18X20
CAP ALUM 470UF 20% 80V RADIAL

CAP ALUM 470UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 80ZLJ470MGC18X20-ND 80ZLJ470MGC18X20 80ZLJ470MGC18X20
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details