Rubycon Corporation Aluminum Electrolytic Capacitors 80ZLH68MEFC8X16

Description
68µF 80V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 80V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2364-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2364-ND
Aluminum Electrolytic Capacitors 1189-2364-ND
68µF 80V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

68µF 80V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 80ZLH68MEFC8X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
80ZLH68MEFC8X16
Aluminum Electrolytic Capacitors 80ZLH68MEFC8X16
CAP ALUM 68UF 20% 80V RADIAL

CAP ALUM 68UF 20% 80V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH68MEFC8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH68MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 80ZLH68MEFC8X16
CAP ALUM 68UF 20% 80V RADIAL

CAP ALUM 68UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2364-ND 80ZLH68MEFC8X16 80ZLH68MEFC8X16
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1002-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details