Rubycon Corporation 1500uF 80V 3510mA Capacitor 80ZLH1500MEFC18X40

Description
Cap Aluminum Lytic 1500uF 80V 20% (18 X 40mm) Radial 7.5mm 3510mA 10000h 105°C Bulk Product overview: 80ZLH1500MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 80V, 3510mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 80V, 3510mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1500MEFC18X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1500uF 80V 20% (18 X 40mm) Radial 7.5mm 3510mA 10000h 105°C Bulk Product overview: 80ZLH1500MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 80V, 3510mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 80V, 3510mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1500MEFC18X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500uF 80V 3510mA Capacitor
58-80ZLH1500MEFC18X40
1500uF 80V 3510mA Capacitor 58-80ZLH1500MEFC18X40
Cap Aluminum Lytic 1500uF 80V 20% (18 X 40mm) Radial 7.5mm 3510mA 10000h 105°C Bulk Product overview: 80ZLH1500MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 80V, 3510mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 80V, 3510mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1500MEFC18X4 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 80V 20% (18 X 40mm) Radial 7.5mm 3510mA 10000h 105°C Bulk Product overview: 80ZLH1500MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 80V, 3510mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 80V, 3510mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1500MEFC18X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3045-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3045-ND
Aluminum Electrolytic Capacitors 1189-3045-ND
1500µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH1500MEFC18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH1500MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 80ZLH1500MEFC18X40
CAP ALUM 1500UF 20% 80V RADIAL

CAP ALUM 1500UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-80ZLH1500MEFC18X40 1189-3045-ND 80ZLH1500MEFC18X40
Product Name 1500uF 80V 3510mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers