Rubycon Corporation 1000uF 80V 2470mA Capacitor 80ZLH1000MEFC18X31.5

Description
Cap Aluminum Lytic 1000uF 80V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Product overview: 80ZLH1000MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 80V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 80V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1000MEFC18X3 1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 80V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Product overview: 80ZLH1000MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 80V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 80V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1000MEFC18X3 1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 80V 2470mA Capacitor
58-80ZLH1000MEFC18X31.5
1000uF 80V 2470mA Capacitor 58-80ZLH1000MEFC18X31.5
Cap Aluminum Lytic 1000uF 80V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Product overview: 80ZLH1000MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 80V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 80V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1000MEFC18X3 1.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 80V 20% (18 X 31.5mm) Radial 7.5mm 2470mA 10000h 105°C Product overview: 80ZLH1000MEFC18X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 80V, 2470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 80V, 2470mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1000MEFC18X31.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3040-ND
Aluminum Electrolytic Capacitors 1189-3040-ND
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 1000Uf, 80V, 20%, Radial; Capacitance Rubycon - 54T7471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 1000Uf, 80V, 20%, Radial; Capacitance Rubycon
54T7471
Capacitor Alum Elect, 1000Uf, 80V, 20%, Radial; Capacitance Rubycon 54T7471
CAPACITOR ALUM ELECT, 1000UF, 80V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 1000UF, 80V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH1000MEFC18X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH1000MEFC18X31.5
Capacitors - Aluminum Electrolytic Capacitors 80ZLH1000MEFC18X31.5
CAP ALUM 1000UF 20% 80V RADIAL

CAP ALUM 1000UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-80ZLH1000MEFC18X31.5 1189-3040-ND 54T7471 80ZLH1000MEFC18X31.5
Product Name 1000uF 80V 2470mA Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elect, 1000Uf, 80V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details