Rubycon Corporation Aluminum Electrolytic Capacitors 80TXW270MEFC10X40

Description
270µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 80TXW270MEFC10X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
80TXW270MEFC10X40-ND
Aluminum Electrolytic Capacitors 80TXW270MEFC10X40-ND
270µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

270µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
270UF 80V Capacitor
58-80TXW270MEFC10X40
270UF 80V Capacitor 58-80TXW270MEFC10X40
CAP ALUM 270UF 20% 80V RADIAL Product overview: 80TXW270MEFC10X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80TXW270MEFC10X40 can be used for catalog matching and distributor lookup.

CAP ALUM 270UF 20% 80V RADIAL Product overview: 80TXW270MEFC10X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80TXW270MEFC10X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358037-80TXW270MEFC10X40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358037-80TXW270MEFC10X40
Capacitors - Aluminum Electrolytic Capacitors 1358037-80TXW270MEFC10X40
Win Source Part Number: 1358037-80TXW270MEFC 10X40 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Rubycon Series: TXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 80 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.3 A @ 120 Hz Ripple Current @ High Frequency: 2.6 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 1.654" (42.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358037-80TXW270MEFC10X40
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: TXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.3 A @ 120 Hz
Ripple Current @ High Frequency: 2.6 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 1.654" (42.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80TXW270MEFC10X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80TXW270MEFC10X40
Capacitors - Aluminum Electrolytic Capacitors 80TXW270MEFC10X40
CAP ALUM 270UF 20% 80V RADIAL

CAP ALUM 270UF 20% 80V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 80TXW270MEFC10X40 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
80TXW270MEFC10X40
Aluminum Electrolytic Capacitors 80TXW270MEFC10X40
CAP ALUM 270UF 20% 80V RADIAL

CAP ALUM 270UF 20% 80V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
80TXW270MEFC10X40
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 80TXW270MEFC10X40
270uF 80V ±20% Plugin,D10xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS

270uF 80V ±20% Plugin,D10xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 80TXW270MEFC10X40-ND 58-80TXW270MEFC10X40 1358037-80TXW270MEFC10X40 80TXW270MEFC10X40 80TXW270MEFC10X40 80TXW270MEFC10X40
Product Name Aluminum Electrolytic Capacitors 270UF 80V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details