820µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 820UF 20% 63V RADIAL Product overview: 63ZLJ820M16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ820M16X20 can be used for catalog matching and distributor lookup.
CAP ALUM 820UF 20% 63V RADIAL
CAP ALUM 820UF 20% 63V RADIAL
Radial,16x20mm Aluminum Electrolytic Capacitors - Leaded RoHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-63ZLJ820M16X20-ND | 58-63ZLJ820M16X20 | 63ZLJ820M16X20 | 63ZLJ820M16X20 | 683-63ZLJ820M16X20 |
| Product Name | Aluminum Electrolytic Capacitors | 820UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Radial,16x20mm Aluminum Electrolytic Capacitors - Leaded RoHS |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |