Rubycon Corporation 820uF 63V 3200mA Capacitor 63ZLJ820M12.5X30

Description
Cap Aluminum Lytic 820uF 63V 20% (12.5 X 30mm) Radial 5mm 3200mA 10000h 105°C Product overview: 63ZLJ820M12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 63V, 3200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 63V, 3200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ820M12.5X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 820uF 63V 20% (12.5 X 30mm) Radial 5mm 3200mA 10000h 105°C Product overview: 63ZLJ820M12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 63V, 3200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 63V, 3200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ820M12.5X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820uF 63V 3200mA Capacitor
58-63ZLJ820M12.5X30
820uF 63V 3200mA Capacitor 58-63ZLJ820M12.5X30
Cap Aluminum Lytic 820uF 63V 20% (12.5 X 30mm) Radial 5mm 3200mA 10000h 105°C Product overview: 63ZLJ820M12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 63V, 3200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 63V, 3200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ820M12.5X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 63V 20% (12.5 X 30mm) Radial 5mm 3200mA 10000h 105°C Product overview: 63ZLJ820M12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 63V, 3200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 63V, 3200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ820M12.5X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-63ZLJ820M12.5X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLJ820M12.5X30-ND
Aluminum Electrolytic Capacitors 1189-63ZLJ820M12.5X30-ND
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

820µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLJ820M12.5X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLJ820M12.5X30
Capacitors - Aluminum Electrolytic Capacitors 63ZLJ820M12.5X30
CAP ALUM 820UF 20% 63V RADIAL

CAP ALUM 820UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 63ZLJ820M12.5X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63ZLJ820M12.5X30
Aluminum Electrolytic Capacitors 63ZLJ820M12.5X30
CAP ALUM 820UF 20% 63V RADIAL

CAP ALUM 820UF 20% 63V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-63ZLJ820M12.5X30 1189-63ZLJ820M12.5X30-ND 63ZLJ820M12.5X30 63ZLJ820M12.5X30
Product Name 820uF 63V 3200mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers