Rubycon Corporation Aluminum Electrolytic Capacitors 63ZLJ180M10X16

Description
180µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2360-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2360-ND
Aluminum Electrolytic Capacitors 1189-2360-ND
180µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

180µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
180uF 63V 1200mA Capacitor
58-63ZLJ180M10X16
180uF 63V 1200mA Capacitor 58-63ZLJ180M10X16
Cap Aluminum Lytic 180uF 63V 20% (10 X 16mm) Radial 5mm 1200mA 10000h 105°C Bulk Product overview: 63ZLJ180M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 63V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 63V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ180M10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 180uF 63V 20% (10 X 16mm) Radial 5mm 1200mA 10000h 105°C Bulk Product overview: 63ZLJ180M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 63V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 63V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ180M10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357820-63ZLJ180M10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357820-63ZLJ180M10X16
Capacitors - Aluminum Electrolytic Capacitors 1357820-63ZLJ180M10X16
Win Source Part Number: 1357820-63ZLJ180M10X 16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Rubycon Series: ZLJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 600 mA @ 120 Hz Ripple Current @ High Frequency: 1.2 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 76 mOhms

Win Source Part Number: 1357820-63ZLJ180M10X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: ZLJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 600 mA @ 120 Hz
Ripple Current @ High Frequency: 1.2 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 76 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 63ZLJ180M10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63ZLJ180M10X16
Aluminum Electrolytic Capacitors 63ZLJ180M10X16
CAP ALUM 180UF 20% 63V RADIAL

CAP ALUM 180UF 20% 63V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLJ180M10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLJ180M10X16
Capacitors - Aluminum Electrolytic Capacitors 63ZLJ180M10X16
CAP ALUM 180UF 20% 63V RADIAL

CAP ALUM 180UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2360-ND 58-63ZLJ180M10X16 1357820-63ZLJ180M10X16 63ZLJ180M10X16 63ZLJ180M10X16
Product Name Aluminum Electrolytic Capacitors 180uF 63V 1200mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details