Rubycon Corporation Aluminum Electrolytic Capacitors 63ZLJ150M10X12.5

Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-63ZLJ150M10X12.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLJ150M10X12.5-ND
Aluminum Electrolytic Capacitors 1189-63ZLJ150M10X12.5-ND
150µF 63V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

150µF 63V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLJ150M10X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLJ150M10X12.5
Capacitors - Aluminum Electrolytic Capacitors 63ZLJ150M10X12.5
CAP ALUM 150UF 20% 63V RADIAL

CAP ALUM 150UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-63ZLJ150M10X12.5-ND 63ZLJ150M10X12.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details