Rubycon Corporation Aluminum Electrolytic Capacitors 63ZLH820MEFC18X20

Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1509-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1509-ND
Aluminum Electrolytic Capacitors 1189-1509-ND
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

820µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 820 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5227 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 820 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X5227
Aluminium Electrolytic Capacitor, Zlh Series, 820 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X5227
Aluminium Electrolytic Capacitor, ZLH Series, 820 - F, - 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 820 - F, - 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elect, 820Uf, 63V, 20%, Radial; Capacitance Rubycon - 54T7378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 820Uf, 63V, 20%, Radial; Capacitance Rubycon
54T7378
Capacitor Alum Elect, 820Uf, 63V, 20%, Radial; Capacitance Rubycon 54T7378
CAPACITOR ALUM ELECT, 820UF, 63V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 820UF, 63V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 63ZLH820MEFC18X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLH820MEFC18X20
Capacitors - Aluminum Electrolytic Capacitors 63ZLH820MEFC18X20
CAP ALUM 820UF 20% 63V RADIAL

CAP ALUM 820UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1509-ND 08X5227 54T7378 63ZLH820MEFC18X20
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 820 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Alum Elect, 820Uf, 63V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details