Win Source Part Number: 1358156-63ZLH560MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.326 A @ 120 Hz
Ripple Current @ High Frequency: 2.41 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 35 mOhms
Cap Aluminum Lytic 560uF 63V 20% (12.5 X 30mm) Radial 5mm 2410mA 10000h 105°C Bulk Product overview: 63ZLH560MEFC12.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 63V, 2410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 63V, 2410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH560MEFC12.5X
560µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
560uF 63V ±20% Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 560UF 20% 63V RADIAL
CAP ALUM 560UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 560 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358156-63ZLH560MEFC12.5X30 | 58-63ZLH560MEFC12.5X30 | 1189-1507-ND | 63ZLH560MEFC12.5X30 | 63ZLH560MEFC12.5X30 | 63ZLH560MEFC12.5X30 | 08X5225 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 560uF 63V 2410mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 560 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts |