Rubycon Corporation 330uF 63V 1410mA Capacitor 63ZLH330MEFCT810X23

Description
Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Ammo Product overview: 63ZLH330MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFCT810X 23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Ammo Product overview: 63ZLH330MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFCT810X 23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 63V 1410mA Capacitor
58-63ZLH330MEFCT810X23
330uF 63V 1410mA Capacitor 58-63ZLH330MEFCT810X23
Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Ammo Product overview: 63ZLH330MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFCT810X 23 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Ammo Product overview: 63ZLH330MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFCT810X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-63ZLH330MEFCT810X23TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLH330MEFCT810X23TB-ND
Aluminum Electrolytic Capacitors 1189-63ZLH330MEFCT810X23TB-ND
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-63ZLH330MEFCT810X23CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLH330MEFCT810X23CT-ND
Aluminum Electrolytic Capacitors 1189-63ZLH330MEFCT810X23CT-ND
CAP ALUM 330UF 20% 63V RADIAL TH

CAP ALUM 330UF 20% 63V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358056-63ZLH330MEFCT810X23 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358056-63ZLH330MEFCT810X23
Capacitors - Aluminum Electrolytic Capacitors 1358056-63ZLH330MEFCT810X23
Win Source Part Number: 1358056-63ZLH330MEFC T810X23 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 775.5 mA @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.984" (25.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 69 mOhms Product Status: Active

Win Source Part Number: 1358056-63ZLH330MEFCT810X23
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 775.5 mA @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.984" (25.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 69 mOhms
Product Status: Active

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 63ZLH330MEFCT810X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63ZLH330MEFCT810X23
Aluminum Electrolytic Capacitors 63ZLH330MEFCT810X23
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLH330MEFCT810X23 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLH330MEFCT810X23
Capacitors - Aluminum Electrolytic Capacitors 63ZLH330MEFCT810X23
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-63ZLH330MEFCT810X23 1189-63ZLH330MEFCT810X23TB-ND 1358056-63ZLH330MEFCT810X23 63ZLH330MEFCT810X23 63ZLH330MEFCT810X23
Product Name 330uF 63V 1410mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers