Rubycon Corporation 330uF 63V 1410mA Capacitor 63ZLH330MEFC10X23

Description
Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Bulk Product overview: 63ZLH330MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFC10X23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Bulk Product overview: 63ZLH330MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFC10X23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 63V 1410mA Capacitor
58-63ZLH330MEFC10X23
330uF 63V 1410mA Capacitor 58-63ZLH330MEFC10X23
Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Bulk Product overview: 63ZLH330MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFC10X23 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 63V 20% (10 X 23mm) Radial 5mm 1410mA 10000h 105°C Bulk Product overview: 63ZLH330MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH330MEFC10X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330500-63ZLH330MEFC10X23 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330500-63ZLH330MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 1330500-63ZLH330MEFC10X23
Manufacturer: Rubycon Win Source Part Number: 1330500-63ZLH330MEFC 10X23 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) Impedance: 69 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 63ZLH330MEFC10X23-ND ,1189-1766 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 775.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.41 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330500-63ZLH330MEFC10X23
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 69 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 63ZLH330MEFC10X23-ND,1189-1766
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 775.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.41 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1766-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1766-ND
Aluminum Electrolytic Capacitors 1189-1766-ND
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5224 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5224
Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5224
Aluminium Electrolytic Capacitor, ZLH Series, 330 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 330 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 63ZLH330MEFC10X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63ZLH330MEFC10X23
Aluminum Electrolytic Capacitors 63ZLH330MEFC10X23
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLH330MEFC10X23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLH330MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 63ZLH330MEFC10X23
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-63ZLH330MEFC10X23 1330500-63ZLH330MEFC10X23 1189-1766-ND 08X5224 63ZLH330MEFC10X23 63ZLH330MEFC10X23
Product Name 330uF 63V 1410mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers