2200µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
2200uF 63V 20% Aluminum Electrolytic Capacitor Radial 18x40mm Product overview: 63ZLH2200MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH2200MEFC18X4
CAP ALUM 2200UF 20% 63V RADIAL
CAP ALUM 2200UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 2200 - F, - 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1505-ND | 58-63ZLH2200MEFC18X40 | 63ZLH2200MEFC18X40 | 63ZLH2200MEFC18X40 | 08X5223 |
| Product Name | Aluminum Electrolytic Capacitors | 2200uF 63V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |