Rubycon Corporation Aluminum Electrolytic Capacitors 63ZLH120MEFC10X12.5

Description
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2925-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2925-ND
Aluminum Electrolytic Capacitors 1189-2925-ND
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

120µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358095-63ZLH120MEFC10X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358095-63ZLH120MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 1358095-63ZLH120MEFC10X12.5
Win Source Part Number: 1358095-63ZLH120MEFC 10X12.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 362.5 mA @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.551" (14.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 150 mOhms

Win Source Part Number: 1358095-63ZLH120MEFC10X12.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 362.5 mA @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.551" (14.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 150 mOhms

Buy Now Datasheet
Singapore, Singapore
120uF 63V 725mA Capacitor
58-63ZLH120MEFC10X12.5
120uF 63V 725mA Capacitor 58-63ZLH120MEFC10X12.5
Cap Aluminum Lytic 120uF 63V 20% (10 X 12.5mm) Radial 5mm 725mA 10000h 105°C Bulk Product overview: 63ZLH120MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 725mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 725mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH120MEFC10X12 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 120uF 63V 20% (10 X 12.5mm) Radial 5mm 725mA 10000h 105°C Bulk Product overview: 63ZLH120MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 725mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 725mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH120MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Rubycon - 54T7356 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Rubycon
54T7356
Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Rubycon 54T7356
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 63V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 63V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLH120MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLH120MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 63ZLH120MEFC10X12.5
CAP ALUM 120UF 20% 63V RADIAL

CAP ALUM 120UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2925-ND 1358095-63ZLH120MEFC10X12.5 58-63ZLH120MEFC10X12.5 54T7356 63ZLH120MEFC10X12.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 120uF 63V 725mA Capacitor Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers